Foshan RTSTEC Automation Co., Ltd Industrial Automatic Soldering Machine Robotic Electronic Plastic Phone Mobile Data Cable Wire PCB LED Strip Light Iron Tin Soldering Gun Machine System RTS-DZDY5331HR

Description
RTSTEC Automation is solution provider of Automated Assembly Equipment: automatic screw fastening machines, screw counting feeders, soldering machines and glue dispensing machines. Automatic soldering machine is an automatic soldering equipment, which mainly completes the soldering operation by using the motion function of the manipulator. The core part of the automatic PCB soldering machine is the soldering system. The soldering system is mainly composed of automatic tin feeding mechanism, temperature control, heating element and soldering iron head.The soldering iron unit can be adjusted to any direction, 360° free rotation for R-axis. Data cable soldering machine is for XYZ movements with teaching pendant for easy programming, even beginner can quickly grasp the operation essentials. Widely used in electronic products as wires, PCBA, Led light, circuit boards, home appliances,etc. Advantage: Spot soldering,drag soldering,automatic cleaning and multi-angle soldering are available. Position calibration,solderin g dot array,parameter copy,automatic location and skip are available. Teaching programming enables customers to implement all types of hand soldering upon their requirement. Program calibration achieves workpiece integral coordinate position compensation. Program insertion and deletion make program revised easily and rapidly. Intelligent control system achieves accurate delivery of solder, speed, time, temperature and quantity of solder can be adjusted and controlled accurately.
Description
RTSTEC Automation is solution provider of Automated Assembly Equipment: automatic screw fastening machines, screw counting feeders, soldering machines and glue dispensing machines. Automatic soldering machine is an automatic soldering equipment, which mainly completes the soldering operation by using the motion function of the manipulator. The core part of the automatic PCB soldering machine is the soldering system. The soldering system is mainly composed of automatic tin feeding mechanism, temperature control, heating element and soldering iron head.The soldering iron unit can be adjusted to any direction, 360° free rotation for R-axis. Data cable soldering machine is for XYZ movements with teaching pendant for easy programming, even beginner can quickly grasp the operation essentials. Widely used in electronic products as wires, PCBA, Led light, circuit boards, home appliances,etc. Advantage: Spot soldering,drag soldering,automatic cleaning and multi-angle soldering are available. Position calibration,solderin g dot array,parameter copy,automatic location and skip are available. Teaching programming enables customers to implement all types of hand soldering upon their requirement. Program calibration achieves workpiece integral coordinate position compensation. Program insertion and deletion make program revised easily and rapidly. Intelligent control system achieves accurate delivery of solder, speed, time, temperature and quantity of solder can be adjusted and controlled accurately.

Suppliers

Company
Product
Description
Supplier Links
Industrial Automatic Soldering Machine Robotic Electronic Plastic Phone Mobile Data Cable Wire PCB LED Strip Light Iron Tin Soldering Gun Machine System - RTS-DZDY5331HR - Foshan RTSTEC Automation Co., Ltd
Beijiao Town, Shunde District, China
Industrial Automatic Soldering Machine Robotic Electronic Plastic Phone Mobile Data Cable Wire PCB LED Strip Light Iron Tin Soldering Gun Machine System
RTS-DZDY5331HR
Industrial Automatic Soldering Machine Robotic Electronic Plastic Phone Mobile Data Cable Wire PCB LED Strip Light Iron Tin Soldering Gun Machine System RTS-DZDY5331HR
RTSTEC Automation is solution provider of Automated Assembly Equipment: automatic screw fastening machines, screw counting feeders, soldering machines and glue dispensing machines. Automatic soldering machine is an automatic soldering equipment, which mainly completes the soldering operation by using the motion function of the manipulator. The core part of the automatic PCB soldering machine is the soldering system. The soldering system is mainly composed of automatic tin feeding mechanism, temperature control, heating element and soldering iron head.The soldering iron unit can be adjusted to any direction, 360° free rotation for R-axis. Data cable soldering machine is for XYZ movements with teaching pendant for easy programming, even beginner can quickly grasp the operation essentials. Widely used in electronic products as wires, PCBA, Led light, circuit boards, home appliances,etc. Advantage: Spot soldering,drag soldering,automatic cleaning and multi-angle soldering are available. Position calibration,solderin g dot array,parameter copy,automatic location and skip are available. Teaching programming enables customers to implement all types of hand soldering upon their requirement. Program calibration achieves workpiece integral coordinate position compensation. Program insertion and deletion make program revised easily and rapidly. Intelligent control system achieves accurate delivery of solder, speed, time, temperature and quantity of solder can be adjusted and controlled accurately.

RTSTEC Automation is solution provider of Automated Assembly Equipment: automatic screw fastening machines, screw counting feeders, soldering machines and glue dispensing machines.
Automatic soldering machine is an automatic soldering equipment, which mainly completes the soldering operation by using the motion function of the manipulator. The core part of the automatic PCB soldering machine is the soldering system. The soldering system is mainly composed of automatic tin feeding mechanism, temperature control, heating element and soldering iron head.The soldering iron unit can be adjusted to any direction, 360° free rotation for R-axis. Data cable soldering machine is for XYZ movements with teaching pendant for easy programming, even beginner can quickly grasp the operation essentials. Widely used in electronic products as wires, PCBA, Led light, circuit boards, home appliances,etc.

Advantage:

  • Spot soldering,drag soldering,automatic cleaning and multi-angle soldering are available.
  • Position calibration,soldering dot array,parameter copy,automatic location and skip are available.
  • Teaching programming enables customers to implement all types of hand soldering upon their requirement.
  • Program calibration achieves workpiece integral coordinate position compensation.
  • Program insertion and deletion make program revised easily and rapidly.
  • Intelligent control system achieves accurate delivery of solder, speed, time, temperature and quantity of solder can be adjusted and controlled accurately.
Supplier's Site

Technical Specifications

  Foshan RTSTEC Automation Co., Ltd
Product Category Robots
Product Number RTS-DZDY5331HR
Product Name Industrial Automatic Soldering Machine Robotic Electronic Plastic Phone Mobile Data Cable Wire PCB LED Strip Light Iron Tin Soldering Gun Machine System
Robot Type Industrial Automatic Soldering Machine; (Robot System)
Drive System Electric
Industry / Application Robotic Assembly
# of Axes 5 #
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details
Life Science Robotics - MICROLAB® STARplus - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details