DSM Somos 3D Printer Filament, 1.75Mm, Pa6/66, Grn Dsm 2803070001

Description
3D PRINTER FILAMENT, 1.75MM, PA6/66, GRN
Description
3D PRINTER FILAMENT, 1.75MM, PA6/66, GRN
Datasheet
Datasheet Summary
Powered by GS/AI

The 3D Printer Filament, 1.75mm, PA6/66, Green DSM is designed for high-performance 3D printing applications. This filament exhibits a tensile modulus of 2700 MPa and a yield stress of 78 MPa, making it suitable for producing strong and durable parts. The nominal strain at break exceeds 50%, indicating good flexibility and resilience. Thermally, the filament has a melting temperature of 220°C, which allows for effective processing in various 3D printing environments. It has a density of 1130 kg/m² and a viscosity number of 245 cm¬=/g, suggesting it can be extruded smoothly at elevated temperatures. The material also demonstrates a burning behavior classified as V-2, which may be relevant for applications requiring flame resistance. With a humidity absorption rate of 2.8%, this filament is less prone to moisture-related issues, which can affect print quality. Overall, this filament is a viable option for engineers seeking a robust material for 3D printing applications.

Datasheet Summary
Powered by GS/AI

The 3D Printer Filament, 1.75mm, PA6/66, Green DSM is designed for high-performance 3D printing applications. This filament exhibits a tensile modulus of 2700 MPa and a yield stress of 78 MPa, making it suitable for producing strong and durable parts. The nominal strain at break exceeds 50%, indicating good flexibility and resilience. Thermally, the filament has a melting temperature of 220°C, which allows for effective processing in various 3D printing environments. It has a density of 1130 kg/m² and a viscosity number of 245 cm¬=/g, suggesting it can be extruded smoothly at elevated temperatures. The material also demonstrates a burning behavior classified as V-2, which may be relevant for applications requiring flame resistance. With a humidity absorption rate of 2.8%, this filament is less prone to moisture-related issues, which can affect print quality. Overall, this filament is a viable option for engineers seeking a robust material for 3D printing applications.

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pa6/66, Grn Dsm - 66AH2148 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pa6/66, Grn Dsm
66AH2148
3D Printer Filament, 1.75Mm, Pa6/66, Grn Dsm 66AH2148
3D PRINTER FILAMENT, 1.75MM, PA6/66, GRN

3D PRINTER FILAMENT, 1.75MM, PA6/66, GRN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fibers and Filaments
Product Number 66AH2148
Product Name 3D Printer Filament, 1.75Mm, Pa6/66, Grn Dsm
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Thermoplastic PEEK - VICTREX AM™ 200 PAEK Filament - Victrex PLC
Specs
Material Synthetic
Applications 3D Printing
View Details
Morgan Advanced Materials
Specs
Material Ceramic
View Details