HIGH VOLTAGE HOOK UP WIRE, 22AWG, TIN COPPER; Jacket Material:-; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 30AWG
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 13N3551 |
| Product Name | High Voltage Hook Up Wire, 22Awg, Tin Copper; Jacket Material Rowe Industries |