Rowe CAFS LLC Tape, Sealing, Rubber, Black, 12.7Mm X 10.97M; Tape Type Rowe Industries GL20B59A00

Description
TAPE, SEALING, RUBBER, BLACK, 12.7MM X 10.97M; Tape Type:Sealing; Tape Backing Material:Silicone Rubber; Width - Metric:12.7mm; Width - Imperial:0.5"; Length - Metric:10.97m; Length - Imperial:12yard; Colour:Black
Datasheet
Description
TAPE, SEALING, RUBBER, BLACK, 12.7MM X 10.97M; Tape Type:Sealing; Tape Backing Material:Silicone Rubber; Width - Metric:12.7mm; Width - Imperial:0.5"; Length - Metric:10.97m; Length - Imperial:12yard; Colour:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Sealing, Rubber, Black, 12.7Mm X 10.97M; Tape Type Rowe Industries - 21K5171 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Rubber, Black, 12.7Mm X 10.97M; Tape Type Rowe Industries
21K5171
Tape, Sealing, Rubber, Black, 12.7Mm X 10.97M; Tape Type Rowe Industries 21K5171
TAPE, SEALING, RUBBER, BLACK, 12.7MM X 10.97M; Tape Type:Sealing; Tape Backing Material:Silicone Rubber; Width - Metric:12.7mm; Width - Imperial:0.5"; Length - Metric:10.97m; Length - Imperial:12yard; Colour:Black

TAPE, SEALING, RUBBER, BLACK, 12.7MM X 10.97M; Tape Type:Sealing; Tape Backing Material:Silicone Rubber; Width - Metric:12.7mm; Width - Imperial:0.5"; Length - Metric:10.97m; Length - Imperial:12yard; Colour:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 21K5171
Product Name Tape, Sealing, Rubber, Black, 12.7Mm X 10.97M; Tape Type Rowe Industries
Carrier / Backing Sealing
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details