Features
• Two switch positions: motion detection or On/Off.
• Installs on WM18 cantilever overhead supports (order separately).
• Installation on single or double unit frames.
• Casts brighter light than fluorescent tubes and is more energy efficient.
• Color temperature : 6000-7000 K (cool).
• Equipped with a 10 foot long cord.
• Galvanized adaptor included.
Rousseau Metal Inc. | |
---|---|
Product Category | Lighting Fixtures |
Product Number | WM43-4801MS |
Product Name | Overhead LED Workstation Light With Motion Detection (48"W) |
Application | Industrial |