Features
• The hasp or lock are positioned so they do not impede the hand.
• Hinges can be adjusted to move door horizontally and vertically.
• Door closes with a simple push.
• Door opens to the left or the right.
• Includes an L3 key lock.
• Opens 180° for full access to items stored inside.
• Excellent impact resistance.
• Doors are factory installed on RA30 cabinet housings.
• For 30", 36", 48" and 60" wide cabinets.
• Compatible with RB21 adjustable shelf.
• For personalized configuration, contact us!
Rousseau Metal Inc. | |
---|---|
Product Category | Doors |
Product Number | RB66-5426L3 |
Product Name | Polycarbonate Double Integrated Doors, 54"W x 26"H (L3 Lock) |
Application | Industrial |