Roura Material Handling, Inc. Gorilla Rotator Box RGB-10-275

Description
Strong, 10 gauge sides, 3/16 steel plate bottom with angle reinforced top. Integral full length enclosed fork entry box tubing to withstand rotating requirements for heavy loads and resistance to fork damage. Watertight construction and standard drain with plug. 3 - 5 yd. boxes have an extra row of reinforcing angle on all 4 sides and a container-to-fork mast chain w/grab hook. (which is optional on all other models). Painted safety green. 6500 LBS. capacity on all models.
Description
Strong, 10 gauge sides, 3/16 steel plate bottom with angle reinforced top. Integral full length enclosed fork entry box tubing to withstand rotating requirements for heavy loads and resistance to fork damage. Watertight construction and standard drain with plug. 3 - 5 yd. boxes have an extra row of reinforcing angle on all 4 sides and a container-to-fork mast chain w/grab hook. (which is optional on all other models). Painted safety green. 6500 LBS. capacity on all models.

Suppliers

Company
Product
Description
Supplier Links
Gorilla Rotator Box - RGB-10-275 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Gorilla Rotator Box
RGB-10-275
Gorilla Rotator Box RGB-10-275
Strong, 10 gauge sides, 3/16 steel plate bottom with angle reinforced top. Integral full length enclosed fork entry box tubing to withstand rotating requirements for heavy loads and resistance to fork damage. Watertight construction and standard drain with plug. 3 - 5 yd. boxes have an extra row of reinforcing angle on all 4 sides and a container-to-fork mast chain w/grab hook. (which is optional on all other models). Painted safety green. 6500 LBS. capacity on all models.

Strong, 10 gauge sides, 3/16 steel plate bottom with angle reinforced top. Integral full length enclosed fork entry box tubing to withstand rotating requirements for heavy loads and resistance to fork damage. Watertight construction and standard drain with plug. 3 - 5 yd. boxes have an extra row of reinforcing angle on all 4 sides and a container-to-fork mast chain w/grab hook. (which is optional on all other models). Painted safety green. 6500 LBS. capacity on all models.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Industrial Containers
Product Number RGB-10-275
Product Name Gorilla Rotator Box
Container Type Box
Material Steel
Features HeavyDuty
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details