Roura Material Handling, Inc. De-Watering Hopper Model 405

Description
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.
Description
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

Suppliers

Company
Product
Description
Supplier Links
De-Watering Hopper - Model 405 - Roura Material Handling, Inc.
Clinton Township, MI, USA
De-Watering Hopper
Model 405
De-Watering Hopper Model 405
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number Model 405
Product Name De-Watering Hopper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Dumper - HDDP-636-5448 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 3 ft (9.14 dm)
View Details
Portable Drum Roller - DM-55PDR - DRUM-MATES Inc.
Specs
Equipment Type Dumper / Tilter (optional feature)
View Details
Pallet Lift - TL36 - Unidex, Inc.
Specs
Equipment Type Dumper / Tilter
Common Features Portable
Weight Capacity 2000 lbs (907 kg)
View Details
Pneumatic Gaylord Tilter - TT1 - DME Company
Specs
Equipment Type Dumper / Tilter
Tilt Angle 45 to ? degrees
View Details