Roura Material Handling, Inc. De-Watering Hopper Model 405

Description
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.
Description
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

Suppliers

Company
Product
Description
Supplier Links
De-Watering Hopper - Model 405 - Roura Material Handling, Inc.
Clinton Township, MI, USA
De-Watering Hopper
Model 405
De-Watering Hopper Model 405
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Material Handling Carts and Trucks
Product Number Model 405
Product Name De-Watering Hopper
Cart / Truck Type Tilting / Dumping; Waste
Capacity 6000 lbs (2721 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Dollies - 6693591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 31 inch (800 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details