Roura Material Handling, Inc. Open Side Hopper Model 24

Description
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris
Description
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris

Suppliers

Company
Product
Description
Supplier Links
Open Side Hopper - Model 24 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Open Side Hopper
Model 24
Open Side Hopper Model 24
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris

CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38).

  • Lumber
  • Pipes
  • Tubing
  • Aluminum and plastic extrusions
  • Construction or storm debris
Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Material Handling Carts and Trucks
Product Number Model 24
Product Name Open Side Hopper
Cart / Truck Type Tilting / Dumping
Capacity 4000 lbs (1814 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Dollies - 9097034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details