DESIGNED TO SAFELY HANDLE LOADS UP TO 8,000# (4T). WITH STANDARD FORK ENTRY BASE, 3/16" PLATE BODIES, AND ANGLE REINFORCED TOP.
Roura Material Handling, Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | 4T-3/16-1500 |
Product Name | Rugged Hopper |
Cart / Truck Type | Tilting / Dumping |
Capacity | 8000 lbs (3628 kg) |
Material | Steel |