DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
| Roura Material Handling, Inc. | |
|---|---|
| Product Category | Hoppers |
| Product Number | 2T-10-1080 |
| Product Name | Durable 2 Ton Hopper |
| Type | Self-Dumping |
| Capacity | 4000 lbs (1814 kg) |
| Volume | 4 cubic yards (3.06 cubic meters) |