DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
Roura Material Handling, Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | 1T-12-SL-1/2 |
Product Name | Durable 1 Ton Hopper |
Cart / Truck Type | Tilting / Dumping |
Capacity | 2000 lbs (907 kg) |
Material | Steel |