Roura Material Handling, Inc. Durable 1 Ton Hopper 1T-12-SL-1/2

Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Suppliers

Company
Product
Description
Supplier Links
Durable 1 Ton Hopper - 1T-12-SL-1/2 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Durable 1 Ton Hopper
1T-12-SL-1/2
Durable 1 Ton Hopper 1T-12-SL-1/2
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Hoppers
Product Number 1T-12-SL-1/2
Product Name Durable 1 Ton Hopper
Type Self-Dumping
Capacity 2000 lbs (907 kg)
Volume 0.5000 cubic yards (0.3823 cubic meters)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Durable 1 Ton Hopper - 1T-12-135 - Roura Material Handling, Inc.
Roura Material Handling, Inc.
Specs
Type Self-Dumping
Capacity 2000 lbs (907 kg)
Volume 0.5000 cubic yards (0.3823 cubic meters)
View Details
Straight-Front Supply Hopper - FHO-1 - Vibratory Feeders, Inc.
Specs
Capacity 30 lbs (13.61 kg)
Volume 0.0370 cubic yards (0.0283 cubic meters)
Length 10.75 inch (273 mm)
View Details