Roura Material Handling, Inc. Durable 1 Ton Hopper 1T-12-540

Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Suppliers

Company
Product
Description
Supplier Links
Durable 1 Ton Hopper - 1T-12-540 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Durable 1 Ton Hopper
1T-12-540
Durable 1 Ton Hopper 1T-12-540
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Hoppers
Product Number 1T-12-540
Product Name Durable 1 Ton Hopper
Type Self-Dumping
Capacity 2000 lbs (907 kg)
Volume 2 cubic yards (1.53 cubic meters)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Skid Hoppers -  - Nilfisk Industrial Vacuums
Nilfisk Industrial Vacuums
Specs
Type Self-Dumping
Volume 0.5198 to 1.04 cubic yards (0.3975 to 0.7949 cubic meters)
Features Portable
View Details
Injection Machine Hopper -  - Dexter Innovative Solutions, LLC
Dexter Innovative Solutions, LLC
View Details
100 lb Flux Hopper - OV 100 FH - Gullco International Limited
Gullco International Limited
Specs
Type Other; Flux Hopper
Capacity 100 lbs (45.35 kg)
View Details