Roura Material Handling, Inc. Durable 1 Ton Hopper 1T-12-270

Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Suppliers

Company
Product
Description
Supplier Links
Durable 1 Ton Hopper - 1T-12-270 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Durable 1 Ton Hopper
1T-12-270
Durable 1 Ton Hopper 1T-12-270
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Hoppers
Product Number 1T-12-270
Product Name Durable 1 Ton Hopper
Type Self-Dumping
Capacity 2000 lbs (907 kg)
Volume 1 cubic yards (0.7647 cubic meters)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Straight-Front Supply Hopper - FHO-4 - Vibratory Feeders, Inc.
Specs
Capacity 30 lbs (13.61 kg)
Volume 0.1481 cubic yards (0.1133 cubic meters)
Length 22 inch (559 mm)
View Details
Bulk Storage Belt Hopper -  - Weber Screwdriving Systems, Inc.
Weber Screwdriving Systems, Inc.
Specs
Type Dry Flow
Capacity 22 to 100 lbs (9.98 to 45.35 kg)
Volume 0.0050 to 0.0235 cubic yards (0.0038 to 0.0180 cubic meters)
View Details
Ultimate Strength Hopper - 5T-1/4-1080 - Roura Material Handling, Inc.
Roura Material Handling, Inc.
Specs
Type Self-Dumping
Capacity 10000 lbs (4535 kg)
Volume 4 cubic yards (3.06 cubic meters)
View Details