Rotronic Instrument Corp. Folding Thermometer TP31-S

Description
The TP31-S indicates temperatures quickly and reliably from within fluids and penetrable materials (core temperatures). The simple operation ensures an efficient measurement. The rugged immersion probe can be folded out to an angle of 180°, and thanks to its robust hinge, can penetrate semi-solid and viscous plastic materials under considerable force. Thanks to the IP65 protection, the TP31-S can be cleaned easily under running water. Features Automatic storage of the maximum and minimum value Data-hold mode Units can be switched between °C and °F Protection class IP 65 Illuminated display Automatic range selection and display resolution of 0.1 °C or 0.1 °F HACCP certification: ISO22000: 2005
Datasheet
Description
The TP31-S indicates temperatures quickly and reliably from within fluids and penetrable materials (core temperatures). The simple operation ensures an efficient measurement. The rugged immersion probe can be folded out to an angle of 180°, and thanks to its robust hinge, can penetrate semi-solid and viscous plastic materials under considerable force. Thanks to the IP65 protection, the TP31-S can be cleaned easily under running water. Features Automatic storage of the maximum and minimum value Data-hold mode Units can be switched between °C and °F Protection class IP 65 Illuminated display Automatic range selection and display resolution of 0.1 °C or 0.1 °F HACCP certification: ISO22000: 2005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Folding Thermometer - TP31-S - Rotronic Instrument Corp.
Hauppauge, NY, USA
Folding Thermometer
TP31-S
Folding Thermometer TP31-S
The TP31-S indicates temperatures quickly and reliably from within fluids and penetrable materials (core temperatures). The simple operation ensures an efficient measurement. The rugged immersion probe can be folded out to an angle of 180°, and thanks to its robust hinge, can penetrate semi-solid and viscous plastic materials under considerable force. Thanks to the IP65 protection, the TP31-S can be cleaned easily under running water. Features Automatic storage of the maximum and minimum value Data-hold mode Units can be switched between °C and °F Protection class IP 65 Illuminated display Automatic range selection and display resolution of 0.1 °C or 0.1 °F HACCP certification: ISO22000: 2005

The TP31-S indicates temperatures quickly and reliably from within fluids and penetrable materials (core temperatures). The simple operation ensures an efficient measurement.

The rugged immersion probe can be folded out to an angle of 180°, and thanks to its robust hinge, can penetrate semi-solid and viscous plastic materials under considerable force.

Thanks to the IP65 protection, the TP31-S can be cleaned easily under running water.

Features

  • Automatic storage of the maximum and minimum value
  • Data-hold mode
  • Units can be switched between °C and °F
  • Protection class IP 65
  • Illuminated display
  • Automatic range selection and display resolution of 0.1 °C or 0.1 °F
  • HACCP certification: ISO22000: 2005
Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category RTD Temperature Probes
Product Number TP31-S
Product Name Folding Thermometer
Sensed Temperature 32 to 140 F (0.0 to 60 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples, Temperature Probes - 725-1735-ND - DigiKey
Specs
Sensed Temperature -328 to 1562 F (-200 to 850 C)
View Details
2 suppliers
Non-Intrusive Can Style RTD -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details