Rotronic Instrument Corp. Infrared Thermometer TP31-IR

Description
With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics The focal point of the device lens is 150 mm (TP31-IR121) or 762 mm (TP31-IR301) from the beam exit opening. There the measuring spot has a diameter of 12.5 mm respectively 25.4 mm, resulting in a ratio of D:S of 12:1 or 30:1. The size of the measuring spot corresponds to 90 % of the measured energy. The TP31-IR301 therefore also allows accurate measurements of small surfaces from further distances. Features 12:1 (-50…650 °C) or 30:1 optics (-50…1000 °C) Two-beam laser sight Automatic data hold Units can be switched between °C and °F Emission level adjustable between 0.1 and 1.0 MAX temperature display Illuminated display Automatic range selection and display resolution of 0.1 °C or 0.1 °F Activatable trigger lock Freely selectable lower and upper alarm limits
Datasheet
Description
With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics The focal point of the device lens is 150 mm (TP31-IR121) or 762 mm (TP31-IR301) from the beam exit opening. There the measuring spot has a diameter of 12.5 mm respectively 25.4 mm, resulting in a ratio of D:S of 12:1 or 30:1. The size of the measuring spot corresponds to 90 % of the measured energy. The TP31-IR301 therefore also allows accurate measurements of small surfaces from further distances. Features 12:1 (-50…650 °C) or 30:1 optics (-50…1000 °C) Two-beam laser sight Automatic data hold Units can be switched between °C and °F Emission level adjustable between 0.1 and 1.0 MAX temperature display Illuminated display Automatic range selection and display resolution of 0.1 °C or 0.1 °F Activatable trigger lock Freely selectable lower and upper alarm limits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermometer - TP31-IR - Rotronic Instrument Corp.
Hauppauge, NY, USA
Infrared Thermometer
TP31-IR
Infrared Thermometer TP31-IR
With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics The focal point of the device lens is 150 mm (TP31-IR121) or 762 mm (TP31-IR301) from the beam exit opening. There the measuring spot has a diameter of 12.5 mm respectively 25.4 mm, resulting in a ratio of D:S of 12:1 or 30:1. The size of the measuring spot corresponds to 90 % of the measured energy. The TP31-IR301 therefore also allows accurate measurements of small surfaces from further distances. Features 12:1 (-50…650 °C) or 30:1 optics (-50…1000 °C) Two-beam laser sight Automatic data hold Units can be switched between °C and °F Emission level adjustable between 0.1 and 1.0 MAX temperature display Illuminated display Automatic range selection and display resolution of 0.1 °C or 0.1 °F Activatable trigger lock Freely selectable lower and upper alarm limits

With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured.

Optics
The focal point of the device lens is 150 mm (TP31-IR121) or 762 mm (TP31-IR301) from the beam exit opening. There the measuring spot has a diameter of 12.5 mm respectively 25.4 mm, resulting in a ratio of D:S of 12:1 or 30:1. The size of the measuring spot corresponds to 90 % of the measured energy. The TP31-IR301 therefore also allows accurate measurements of small surfaces from further distances.

Features

  • 12:1 (-50…650 °C) or 30:1 optics (-50…1000 °C)
  • Two-beam laser sight
  • Automatic data hold
  • Units can be switched between °C and °F
  • Emission level adjustable between 0.1 and 1.0
  • MAX temperature display
  • Illuminated display
  • Automatic range selection and display resolution of 0.1 °C or 0.1 °F
  • Activatable trigger lock
  • Freely selectable lower and upper alarm limits
Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Industrial Thermometers
Product Number TP31-IR
Product Name Infrared Thermometer
Thermometer Type Other; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary application thermometer - SensyTemp TSHY - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 250 C (-58 to 482 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details