The HC2-SH / HC2-S3H fulfills the highest demands on measuring accuracy. It measures humidity and temperature and calculates the dew/frost point.
| Rotronic Instrument Corp. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | HC2-S3H |
| Product Name | High Accuracy Meteorological Probe |
| Sensed Temperature | -58 to 212 F (-50 to 100 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| Element Configuration | Single Element |