The HC2-S / HC2-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidy and temperature and calculates the dew/frost point.
| Rotronic Instrument Corp. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | HC2-S3 |
| Product Name | Meteorological Probe |
| Sensed Temperature | -58 to 212 F (-50 to 100 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| Element Configuration | Single Element |