Rotronic Instrument Corp. Wall Mount CO2 and Temperature Transmitter CF5

Description
The CF5 transmitter measures CO2 concentration within the range of 0 to 2000ppm as well as temperature within the range of 0 to 50°C (32 to 122°F). The CF5 has 2 analog outputs: one for CO2 concentration and the other for temperature. Each output can be configured for a signal type of 0…10VDC, 2…10VDC or 4…20mA.
Datasheet
Description
The CF5 transmitter measures CO2 concentration within the range of 0 to 2000ppm as well as temperature within the range of 0 to 50°C (32 to 122°F). The CF5 has 2 analog outputs: one for CO2 concentration and the other for temperature. Each output can be configured for a signal type of 0…10VDC, 2…10VDC or 4…20mA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount CO2 and Temperature Transmitter - CF5 - Rotronic Instrument Corp.
Hauppauge, NY, USA
Wall Mount CO2 and Temperature Transmitter
CF5
Wall Mount CO2 and Temperature Transmitter CF5
The CF5 transmitter measures CO2 concentration within the range of 0 to 2000ppm as well as temperature within the range of 0 to 50°C (32 to 122°F). The CF5 has 2 analog outputs: one for CO2 concentration and the other for temperature. Each output can be configured for a signal type of 0…10VDC, 2…10VDC or 4…20mA.

The CF5 transmitter measures CO2 concentration within the range of 0 to 2000ppm as well as temperature within the range of 0 to 50°C (32 to 122°F). The CF5 has 2 analog outputs: one for CO2 concentration and the other for temperature. Each output can be configured for a signal type of 0…10VDC, 2…10VDC or 4…20mA.

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Gas Transmitters
Product Number CF5
Product Name Wall Mount CO2 and Temperature Transmitter
Gas Types CO2; (0-2000 ppm)
Electrical Outputs Voltage; Current
Display Analog
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Gas Types CO2; H2; O2; SO2; (He, N2, Ar)
Electrical Outputs Current
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
Electrical Outputs Current
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); (Propane (C3H8) 0 to 100% LEL)
Display Digital
View Details