Rotronic Instrument Corp. Measurement Transmitter for CO2, Humidity and Temperature CF1

Description
The CF1 series is the latest development in reasonably-priced CO2 measurement transducers with integrated humidity and temperature measurement. The unit has the proven Hygromer® IN1 sensor, and an unrivalled price-performance ratio. Its elegant design fits in perfectly in offices, living-rooms, public buildings, etc. With the Rotronic SW21/HW4 software, altering the scaling is a simple matter, and the measurement transducer can be adjusted and calibrated in the humidity and CO2 ranges. Features Measures CO2, relative humidity, and temperature Hygromer® IN-1 humidity sensor Adjustable at 35 %RH or 80 %RH Scalable analog voltage or current outputs Single-relay output Small size Compatible with HW4 software Three programmable LEDs
Datasheet
Description
The CF1 series is the latest development in reasonably-priced CO2 measurement transducers with integrated humidity and temperature measurement. The unit has the proven Hygromer® IN1 sensor, and an unrivalled price-performance ratio. Its elegant design fits in perfectly in offices, living-rooms, public buildings, etc. With the Rotronic SW21/HW4 software, altering the scaling is a simple matter, and the measurement transducer can be adjusted and calibrated in the humidity and CO2 ranges. Features Measures CO2, relative humidity, and temperature Hygromer® IN-1 humidity sensor Adjustable at 35 %RH or 80 %RH Scalable analog voltage or current outputs Single-relay output Small size Compatible with HW4 software Three programmable LEDs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Transmitter for CO2, Humidity and Temperature - CF1 - Rotronic Instrument Corp.
Hauppauge, NY, USA
Measurement Transmitter for CO2, Humidity and Temperature
CF1
Measurement Transmitter for CO2, Humidity and Temperature CF1
The CF1 series is the latest development in reasonably-priced CO2 measurement transducers with integrated humidity and temperature measurement. The unit has the proven Hygromer® IN1 sensor, and an unrivalled price-performance ratio. Its elegant design fits in perfectly in offices, living-rooms, public buildings, etc. With the Rotronic SW21/HW4 software, altering the scaling is a simple matter, and the measurement transducer can be adjusted and calibrated in the humidity and CO2 ranges. Features Measures CO2, relative humidity, and temperature Hygromer® IN-1 humidity sensor Adjustable at 35 %RH or 80 %RH Scalable analog voltage or current outputs Single-relay output Small size Compatible with HW4 software Three programmable LEDs

The CF1 series is the latest development in reasonably-priced CO2 measurement transducers with integrated humidity and temperature measurement. The unit has the proven Hygromer® IN1 sensor, and an unrivalled price-performance ratio. Its elegant design fits in perfectly in offices, living-rooms, public buildings, etc. With the Rotronic SW21/HW4 software, altering the scaling is a simple matter, and the measurement transducer can be adjusted and calibrated in the humidity and CO2 ranges.

Features

  • Measures CO2, relative humidity, and temperature
  • Hygromer® IN-1 humidity sensor
  • Adjustable at 35 %RH or 80 %RH
  • Scalable analog voltage or current outputs
  • Single-relay output
  • Small size
  • Compatible with HW4 software
  • Three programmable LEDs
Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Gas Transmitters
Product Number CF1
Product Name Measurement Transmitter for CO2, Humidity and Temperature
Measurement Type Trace
Gas Types CO2; (0-5000 ppm); Water Vapor; (0-5000 ppm)
Electrical Outputs Voltage; Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Explosion Proof Combustible Gas Sensor/Transmitter - Gas Post, 40-XPSeries - Acme Engineering Products
Specs
Measurement Type %LEL or %LFL
Gas Types Toxic; Combustible; Hydrocarbons; (0-40% LEL); H2; (0-40% LEL)
Electrical Outputs Voltage; Current
View Details
GPR-1500GB & GPR-2500GB Trace (ppm) and Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 % O2)
Features Hazardous Environment; Intrinsically Safe
View Details
Carbon Monoxide Monitor - 9100 - LAND
Specs
Measurement Type Trace
Gas Types Toxic; CO; (0-10000 ppm)
Electrical Outputs Current
View Details