Rotronic Instrument Corp. HVAC Air Velocity Measuring Instrument AFP1

Description
The intelligent AFP1 multi-parameter measuring instrument is ideal for spot measurements in HVAC systems. Thanks to easy operation via a smartphone, it is possible not only to take random measurements, but also to record, export and display data as wanted. Operation with “ROTRONIC” App The AFP1 sensor is operated via Bluetooth communication with the ROTRONIC smartphone app, which can be obtained free-of charge from the App Store (iOS). The app offers functions to display, log and send the required measured values by e-mail. It is also possible, among others, to define parameter-specific settings and options for the measurement. Features Intelligent multi-parameter measuring instrument for air velocity, humidity and temperature Small vane anemometer for in-tube measurements Smartphone connection via Bluetooth® Easy data logging via iOS app Direct volume flow calculation Numeric or graphic display Simple data export for evaluation on a PC Delivery package Factory certificate Short instruction manual APP (online) Batteries 2 x 3 V (CR2032) Soft case
Datasheet
Description
The intelligent AFP1 multi-parameter measuring instrument is ideal for spot measurements in HVAC systems. Thanks to easy operation via a smartphone, it is possible not only to take random measurements, but also to record, export and display data as wanted. Operation with “ROTRONIC” App The AFP1 sensor is operated via Bluetooth communication with the ROTRONIC smartphone app, which can be obtained free-of charge from the App Store (iOS). The app offers functions to display, log and send the required measured values by e-mail. It is also possible, among others, to define parameter-specific settings and options for the measurement. Features Intelligent multi-parameter measuring instrument for air velocity, humidity and temperature Small vane anemometer for in-tube measurements Smartphone connection via Bluetooth® Easy data logging via iOS app Direct volume flow calculation Numeric or graphic display Simple data export for evaluation on a PC Delivery package Factory certificate Short instruction manual APP (online) Batteries 2 x 3 V (CR2032) Soft case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Velocity Measuring Instrument - AFP1 - Rotronic Instrument Corp.
Hauppauge, NY, USA
HVAC Air Velocity Measuring Instrument
AFP1
HVAC Air Velocity Measuring Instrument AFP1
The intelligent AFP1 multi-parameter measuring instrument is ideal for spot measurements in HVAC systems. Thanks to easy operation via a smartphone, it is possible not only to take random measurements, but also to record, export and display data as wanted. Operation with “ROTRONIC” App The AFP1 sensor is operated via Bluetooth communication with the ROTRONIC smartphone app, which can be obtained free-of charge from the App Store (iOS). The app offers functions to display, log and send the required measured values by e-mail. It is also possible, among others, to define parameter-specific settings and options for the measurement. Features Intelligent multi-parameter measuring instrument for air velocity, humidity and temperature Small vane anemometer for in-tube measurements Smartphone connection via Bluetooth® Easy data logging via iOS app Direct volume flow calculation Numeric or graphic display Simple data export for evaluation on a PC Delivery package Factory certificate Short instruction manual APP (online) Batteries 2 x 3 V (CR2032) Soft case

The intelligent AFP1 multi-parameter measuring instrument is ideal for spot measurements in HVAC systems. Thanks to easy operation via a smartphone, it is possible not only to take random measurements, but also to record, export and display data as wanted.

Operation with “ROTRONIC” App
The AFP1 sensor is operated via Bluetooth communication with the ROTRONIC smartphone app, which can be obtained free-of charge from the App Store (iOS).
The app offers functions to display, log and send the required measured values by e-mail. It is also possible, among others, to define parameter-specific settings and options for the measurement.

Features

  • Intelligent multi-parameter measuring instrument for air velocity, humidity and temperature
  • Small vane anemometer for in-tube measurements
  • Smartphone connection via Bluetooth®
  • Easy data logging via iOS app
  • Direct volume flow calculation
  • Numeric or graphic display
  • Simple data export for evaluation on a PC

Delivery package

  • Factory certificate
  • Short instruction manual
  • APP (online)
  • Batteries 2 x 3 V (CR2032)
  • Soft case
Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Flow Meters
Product Number AFP1
Product Name HVAC Air Velocity Measuring Instrument
Meter Technology Vane Anemometer
Meter Type Velocity Flow Meter
Additional Variables Measured Temperature
Mounting Insertion
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW4008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 5 ±%
View Details
CALIBRATION COLUMNS - CG-PP500-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details
Digital Flowmeter™ -  - EXAIR
Specs
Meter Technology Two Flow Sensing Probes
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details