Rotronic Conn, Rj45, Jack, 1Port, 8P8C, Cat6A; Modular Connector Type Roline 26.11.0378

Description
CONN, RJ45, JACK, 1PORT, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONN, RJ45, JACK, 1PORT, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Jack, 1Port, 8P8C, Cat6A; Modular Connector Type Roline - 40Y9101 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, 1Port, 8P8C, Cat6A; Modular Connector Type Roline
40Y9101
Conn, Rj45, Jack, 1Port, 8P8C, Cat6A; Modular Connector Type Roline 40Y9101
CONN, RJ45, JACK, 1PORT, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

CONN, RJ45, JACK, 1PORT, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y9101
Product Name Conn, Rj45, Jack, 1Port, 8P8C, Cat6A; Modular Connector Type Roline
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details