Rotronic Conn, Rj45, Jack, 1Port, 8P8C, Cat6A; Modular Connector Type Roline 26.11.0376

Description
CONN, RJ45, JACK, 1PORT, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONN, RJ45, JACK, 1PORT, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Jack, 1Port, 8P8C, Cat6A; Modular Connector Type Roline - 40Y9099 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, 1Port, 8P8C, Cat6A; Modular Connector Type Roline
40Y9099
Conn, Rj45, Jack, 1Port, 8P8C, Cat6A; Modular Connector Type Roline 40Y9099
CONN, RJ45, JACK, 1PORT, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

CONN, RJ45, JACK, 1PORT, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y9099
Product Name Conn, Rj45, Jack, 1Port, 8P8C, Cat6A; Modular Connector Type Roline
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products