CONN, RJ45, JACK, 1PORT, 8P8C, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40Y9098 |
| Product Name | Conn, Rj45, Jack, 1Port, 8P8C, Cat6; Modular Connector Type Roline |
| Connector Type | Modular Connector and RJ Connector |