Rotronic Connector, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Roline 26.11.0342

Description
CONNECTOR, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Roline - 71Y9720 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Roline
71Y9720
Connector, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Roline 71Y9720
CONNECTOR, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71Y9720
Product Name Connector, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Roline
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers