Rotronic Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline 21.17.3063

Description
CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline - 84X0310 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline
84X0310
Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline 84X0310
CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84X0310
Product Name Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details