Rotronic Conn, Rj45, Plug, Unshld, 1Port, 8P8C; Modular Connector Type Roline 21.17.3062

Description
CONN, RJ45, PLUG, UNSHLD, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONN, RJ45, PLUG, UNSHLD, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Plug, Unshld, 1Port, 8P8C; Modular Connector Type Roline - 84X0309 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Plug, Unshld, 1Port, 8P8C; Modular Connector Type Roline
84X0309
Conn, Rj45, Plug, Unshld, 1Port, 8P8C; Modular Connector Type Roline 84X0309
CONN, RJ45, PLUG, UNSHLD, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

CONN, RJ45, PLUG, UNSHLD, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84X0309
Product Name Conn, Rj45, Plug, Unshld, 1Port, 8P8C; Modular Connector Type Roline
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details