Rotronic Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline 21.17.3061

Description
CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline - 84X0308 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline
84X0308
Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline 84X0308
CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84X0308
Product Name Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8821A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details