Rotronic Keystone Adaptor, 8Pos, Rj45 Jack-Jack; In Line Connector A Roline 21.17.3004

Description
KEYSTONE ADAPTOR, 8POS, RJ45 JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes
Datasheet
Description
KEYSTONE ADAPTOR, 8POS, RJ45 JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Adaptor, 8Pos, Rj45 Jack-Jack; In Line Connector A Roline - 01AH0729 - Newark, An Avnet Company
Chicago, IL, United States
Keystone Adaptor, 8Pos, Rj45 Jack-Jack; In Line Connector A Roline
01AH0729
Keystone Adaptor, 8Pos, Rj45 Jack-Jack; In Line Connector A Roline 01AH0729
KEYSTONE ADAPTOR, 8POS, RJ45 JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

KEYSTONE ADAPTOR, 8POS, RJ45 JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH0729
Product Name Keystone Adaptor, 8Pos, Rj45 Jack-Jack; In Line Connector A Roline
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-924-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details