Rotronic Keystone Adaptor, 8Pos, Rj45 Jack-Jack; In Line Connector A Roline 21.17.3003

Description
KEYSTONE ADAPTOR, 8POS, RJ45 JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes
Datasheet
Description
KEYSTONE ADAPTOR, 8POS, RJ45 JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Adaptor, 8Pos, Rj45 Jack-Jack; In Line Connector A Roline - 01AH0728 - Newark, An Avnet Company
Chicago, IL, United States
Keystone Adaptor, 8Pos, Rj45 Jack-Jack; In Line Connector A Roline
01AH0728
Keystone Adaptor, 8Pos, Rj45 Jack-Jack; In Line Connector A Roline 01AH0728
KEYSTONE ADAPTOR, 8POS, RJ45 JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

KEYSTONE ADAPTOR, 8POS, RJ45 JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH0728
Product Name Keystone Adaptor, 8Pos, Rj45 Jack-Jack; In Line Connector A Roline
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Socket for Shrouded Banana Plug with 0.188 Space Lug - 9397 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG402 Cable - ET-SMRA-9 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details