Rotronic Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline 21.15.8758

Description
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline - 01AH0727 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline
01AH0727
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline 01AH0727
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0727
Product Name Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details