FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 01AH0726 |
| Product Name | Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline |
| Product Type | Fibre Channel |