Rotronic Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline 21.15.8755

Description
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline - 01AH0724 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline
01AH0724
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline 01AH0724
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0724
Product Name Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details