Rotronic Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline 21.15.8753

Description
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline - 01AH0723 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline
01AH0723
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline 01AH0723
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0723
Product Name Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG179 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 0.7874 ft (2.4 dm)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details