Rotronic Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline 21.15.8752

Description
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline - 01AH0722 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline
01AH0722
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline 01AH0722
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0722
Product Name Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-LE5-K-1-M12G5 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Open end
Standards / Certifications EN 61076-2-101
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1047-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers