Rotronic Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline 21.15.8750

Description
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Description
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibre Lead Assembly, LC-LC Duplex, 50/125 µm from ROLINE is designed for high-performance fiber optic applications. This product features a duplex cable configuration with two fibers, each with a diameter of 50 µm core and 125 µm cladding, optimized for multimode transmission. The cable is constructed with OM4 quality fiber, which supports extended bandwidth and is suitable for 1, 10, 40, and 100 Gbit/s applications, making it ideal for both short and long-distance connections in data centers and campus backbones. The assembly includes LC connectors on both ends, ensuring compatibility with standard fiber optic equipment. The cable length is 0.5 meters, and it is encased in a PVC mantle with a 2 mm external diameter. The design incorporates Kevlar strain relief for enhanced durability. This product is compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Fibre Lead Assembly, LC-LC Duplex, 50/125 µm from ROLINE is designed for high-performance fiber optic applications. This product features a duplex cable configuration with two fibers, each with a diameter of 50 µm core and 125 µm cladding, optimized for multimode transmission. The cable is constructed with OM4 quality fiber, which supports extended bandwidth and is suitable for 1, 10, 40, and 100 Gbit/s applications, making it ideal for both short and long-distance connections in data centers and campus backbones. The assembly includes LC connectors on both ends, ensuring compatibility with standard fiber optic equipment. The cable length is 0.5 meters, and it is encased in a PVC mantle with a 2 mm external diameter. The design incorporates Kevlar strain relief for enhanced durability. This product is compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline - 01AH0720 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline
01AH0720
Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline 01AH0720
FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

FIBRE LEAD ASSY, LC-LC DUPLEX, 50/125UM; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibres:2Fibres; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0720
Product Name Fibre Lead Assy, Lc-Lc Duplex, 50/125Um; Fibre Optic Connector A Roline
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details