Rotronic Patch Cord, Rj45 Plug-Plug, 1.5M, Grey; Lan Category Roline 21.15.2804

Description
PATCH CORD, RJ45 PLUG-PLUG, 1.5M, GREY; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 1.5M, GREY; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 1.5M, Grey; Lan Category Roline - 01AH0710 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 1.5M, Grey; Lan Category Roline
01AH0710
Patch Cord, Rj45 Plug-Plug, 1.5M, Grey; Lan Category Roline 01AH0710
PATCH CORD, RJ45 PLUG-PLUG, 1.5M, GREY; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 1.5M, GREY; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0710
Product Name Patch Cord, Rj45 Plug-Plug, 1.5M, Grey; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data