Rotronic Patch Cord, Rj45 Plug, Cat6A, 0.5M, Wht; Lan Category Roline 21.15.2760

Description
PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, WHT; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes
Description
PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, WHT; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 0.5M, Wht; Lan Category Roline - 44AC0080 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 0.5M, Wht; Lan Category Roline
44AC0080
Patch Cord, Rj45 Plug, Cat6A, 0.5M, Wht; Lan Category Roline 44AC0080
PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, WHT; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, WHT; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Ethernet Cables
Product Number 44AC0080
Product Name Patch Cord, Rj45 Plug, Cat6A, 0.5M, Wht; Lan Category Roline
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Ethernet Cables, CATLine CAT 7A RT -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking; Instrumentation and Control
Cable Type Twisted Pair
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
Cable Drum, D310mm, Blank Cover - WQ-1185--- - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 1975456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Application Networking
Cable Type Coaxial; Cat 6
View Details