Rotronic Patch Cord, Rj45 Plug, Cat6A, 0.5M, Blue; Lan Category Roline 21.15.2740

Description
PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, BLUE; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, BLUE; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 0.5M, Blue; Lan Category Roline - 44AC0072 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 0.5M, Blue; Lan Category Roline
44AC0072
Patch Cord, Rj45 Plug, Cat6A, 0.5M, Blue; Lan Category Roline 44AC0072
PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, BLUE; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, BLUE; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC0072
Product Name Patch Cord, Rj45 Plug, Cat6A, 0.5M, Blue; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data