Rotronic Patch Cord, Rj45 Plug, Cat6A, 2M, Yellow; Lan Category Roline 21.15.2722

Description
PATCH CORD, RJ45 PLUG, CAT6A, 2M, YELLOW; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 2M, YELLOW; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 2M, Yellow; Lan Category Roline - 44AC0066 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 2M, Yellow; Lan Category Roline
44AC0066
Patch Cord, Rj45 Plug, Cat6A, 2M, Yellow; Lan Category Roline 44AC0066
PATCH CORD, RJ45 PLUG, CAT6A, 2M, YELLOW; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 2M, YELLOW; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC0066
Product Name Patch Cord, Rj45 Plug, Cat6A, 2M, Yellow; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data