Rotronic Patch Cord, Rj45 Plug, Cat6A, 2M, Red; Lan Category Roline 21.15.2712

Description
PATCH CORD, RJ45 PLUG, CAT6A, 2M, RED; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 2M, RED; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 2M, Red; Lan Category Roline - 44AC0062 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 2M, Red; Lan Category Roline
44AC0062
Patch Cord, Rj45 Plug, Cat6A, 2M, Red; Lan Category Roline 44AC0062
PATCH CORD, RJ45 PLUG, CAT6A, 2M, RED; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 2M, RED; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC0062
Product Name Patch Cord, Rj45 Plug, Cat6A, 2M, Red; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type HF plug connector
View Details