Rotronic Patch Cord, Rj45 Plug, Cat6A, 20M, Grey; Lan Category Roline 21.15.2709

Description
PATCH CORD, RJ45 PLUG, CAT6A, 20M, GREY; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 20M, GREY; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 20M, Grey; Lan Category Roline - 44AC0059 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 20M, Grey; Lan Category Roline
44AC0059
Patch Cord, Rj45 Plug, Cat6A, 20M, Grey; Lan Category Roline 44AC0059
PATCH CORD, RJ45 PLUG, CAT6A, 20M, GREY; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 20M, GREY; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC0059
Product Name Patch Cord, Rj45 Plug, Cat6A, 20M, Grey; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details