Rotronic Patch Cord, Rj45 Plug, Cat6, 0.5M, Green; Lan Category Roline 21.15.2630

Description
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREEN; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREEN; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 0.5M, Green; Lan Category Roline - 44AC0042 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 0.5M, Green; Lan Category Roline
44AC0042
Patch Cord, Rj45 Plug, Cat6, 0.5M, Green; Lan Category Roline 44AC0042
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREEN; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREEN; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC0042
Product Name Patch Cord, Rj45 Plug, Cat6, 0.5M, Green; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, HV connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Connector Type Lemo Redel male connector with orange kink predection sleeve and black predecting cap, 8 pole, C coded 1000 V AC tension proof – IP 67 plugged
View Details
ZK2000-A1A4-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details