Rotronic Patch Cord, Rj45 Plug-Plug, Cat6, 7.5M; Lan Category Roline 21.15.2546

Description
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7.5M; LAN Category:Cat6; Cable Length - Metric:7.5m; Cable Length - Imperial:24.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Description
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7.5M; LAN Category:Cat6; Cable Length - Metric:7.5m; Cable Length - Imperial:24.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Cat6, 7.5M; Lan Category Roline - 58AC5264 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 7.5M; Lan Category Roline
58AC5264
Patch Cord, Rj45 Plug-Plug, Cat6, 7.5M; Lan Category Roline 58AC5264
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7.5M; LAN Category:Cat6; Cable Length - Metric:7.5m; Cable Length - Imperial:24.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7.5M; LAN Category:Cat6; Cable Length - Metric:7.5m; Cable Length - Imperial:24.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5264
Product Name Patch Cord, Rj45 Plug-Plug, Cat6, 7.5M; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data