Rotronic Patch Cord, Rj45 Plug-Plug, Cat6, 5M; Lan Category Roline 21.15.2545

Description
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Cat6, 5M; Lan Category Roline - 58AC5263 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 5M; Lan Category Roline
58AC5263
Patch Cord, Rj45 Plug-Plug, Cat6, 5M; Lan Category Roline 58AC5263
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5263
Product Name Patch Cord, Rj45 Plug-Plug, Cat6, 5M; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6828A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details