Rotronic Patch Cord, Rj45 Plug-Plug, 5M, Grey; Lan Category Roline 21.15.2505

Description
PATCH CORD, RJ45 PLUG-PLUG, 5M, GREY; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Description
PATCH CORD, RJ45 PLUG-PLUG, 5M, GREY; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 5M, Grey; Lan Category Roline - 01AH0702 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 5M, Grey; Lan Category Roline
01AH0702
Patch Cord, Rj45 Plug-Plug, 5M, Grey; Lan Category Roline 01AH0702
PATCH CORD, RJ45 PLUG-PLUG, 5M, GREY; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 5M, GREY; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Ethernet Cables
Product Number 01AH0702
Product Name Patch Cord, Rj45 Plug-Plug, 5M, Grey; Lan Category Roline
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
Micro D-Code, QD Style Ethernet Media - 1585D-M4HBDF-10 - Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Industrial Ethernet Cables CAT 5e / CAT 6A / CAT 7A for Maritime Use, CATLine CAT 7A BL -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking; Instrumentation and Control
Cable Type Twisted Pair; Cat 5
View Details
Connector Set for Hydrophone to LAN-XI - WU-0690--- - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details