Rotronic Patch Cable, Rj45, Cat6E, 500Mm, Grey; Connector Type A Roline 21.15.1830

Description
PATCH CABLE, RJ45, CAT6E, 500MM, GREY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Grey; Product Range:-; LAN Category:Cat6e RoHS Compliant: Yes
Description
PATCH CABLE, RJ45, CAT6E, 500MM, GREY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Grey; Product Range:-; LAN Category:Cat6e RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat6E, 500Mm, Grey; Connector Type A Roline - 71Y9718 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat6E, 500Mm, Grey; Connector Type A Roline
71Y9718
Patch Cable, Rj45, Cat6E, 500Mm, Grey; Connector Type A Roline 71Y9718
PATCH CABLE, RJ45, CAT6E, 500MM, GREY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Grey; Product Range:-; LAN Category:Cat6e RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT6E, 500MM, GREY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Grey; Product Range:-; LAN Category:Cat6e RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Cables and Cords
Product Number 71Y9718
Product Name Patch Cable, Rj45, Cat6E, 500Mm, Grey; Connector Type A Roline
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing, Patch cable CAT6A -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ 45 male connector, heavy load, CAT6A
View Details
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 14FT Length - 1226016-14 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details