Rotronic Patch Cord, Rj45 Plug-Plug, Cat6, 0.3M; Lan Category Roline 21.15.1510

Description
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 0.3M; LAN Category:Cat6; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 0.3M; LAN Category:Cat6; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Cat6, 0.3M; Lan Category Roline - 58AC5261 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 0.3M; Lan Category Roline
58AC5261
Patch Cord, Rj45 Plug-Plug, Cat6, 0.3M; Lan Category Roline 58AC5261
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 0.3M; LAN Category:Cat6; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 0.3M; LAN Category:Cat6; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5261
Product Name Patch Cord, Rj45 Plug-Plug, Cat6, 0.3M; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data